For New Design: Yes
Capacitance: 470 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 290 mA @ 120 Hz, 105°C
ESR: 705.5 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 290 mA @ 120 Hz, 105°C
ESR: 705.5 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 477FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF and a tolerance of ±20%. It operates over a temperature range of -55°C to +105°C and has a load life of 1,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.7055 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 290 mA at 120 Hz and 105°C. It is packaged in a cylindrical case with a diameter of 10 mm, a length of 9 mm, and a lead spacing of 5 mm.
Datasheet Summary Powered by GS/AI
The 477FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF and a tolerance of ±20%. It operates over a temperature range of -55°C to +105°C and has a load life of 1,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.7055 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 290 mA at 120 Hz and 105°C. It is packaged in a cylindrical case with a diameter of 10 mm, a length of 9 mm, and a lead spacing of 5 mm.