The 477FSL450XEQ is a photoflash aluminum electrolytic capacitor rated for 450 VDC with a capacitance of 470 µF, designed for high-reliability applications such as emergency and signal lights. It has a maximum ESR of 0.247041 Ω at 120 Hz and 20°C, and measures 35 mm in diameter by 75 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, maintains a dissipation factor of 0.07 at 120 Hz and 25°C, and withstands a surge voltage of 500 VDC. It is qualified for 1 million flashes at rated voltage and 45°C with a 0.7-1.0 Ω discharge resistance, and exhibits less than 10% capacitance change after 500 hours at 70°C with no voltage applied. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSL450XEQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |