Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 360 VDC, capacitance of 470 µF, and a snap-in mounting style. Dimensions are 30 mm in diameter and 45 mm in length. Maximum ESR at 120 Hz and 20°C is 0.219 Ω. Operating temperature range is -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.1 for capacitances above 600 µF. Leakage current is specified as 1×C (µA) after 5 minutes at rated voltage. Designed for 5,000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 360 VDC, capacitance of 470 µF, and a snap-in mounting style. Dimensions are 30 mm in diameter and 45 mm in length. Maximum ESR at 120 Hz and 20°C is 0.219 Ω. Operating temperature range is -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.1 for capacitances above 600 µF. Leakage current is specified as 1×C (µA) after 5 minutes at rated voltage. Designed for 5,000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance.