Cornell Dubilier Aluminum Electrolytic 477CKS010M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 385 mA @ 120 Hz, 85°C ESR: 670 mΩ @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 385 mA @ 120 Hz, 85°C ESR: 670 mΩ @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 470 µF capacitance and 10 V DC rating, designed for bypass, coupling, filtering, and decoupling applications. It operates from -40°C to +85°C with a maximum RMS ripple current of 385 mA at 120 Hz and 85°C. The ESR is 0.67 Ω at 120 Hz and 20°C. The part is housed in a cylindrical package with a diameter of 6.3 mm and a length of 11 mm. It has a lead spacing of 2.5 mm and is rated for 2000 hours of load life at 85°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 470 µF capacitance and 10 V DC rating, designed for bypass, coupling, filtering, and decoupling applications. It operates from -40°C to +85°C with a maximum RMS ripple current of 385 mA at 120 Hz and 85°C. The ESR is 0.67 Ω at 120 Hz and 20°C. The part is housed in a cylindrical package with a diameter of 6.3 mm and a length of 11 mm. It has a lead spacing of 2.5 mm and is rated for 2000 hours of load life at 85°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477CKS010M
Aluminum Electrolytic 477CKS010M
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 385 mA @ 120 Hz, 85°C ESR: 670 mΩ @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 385 mA @ 120 Hz, 85°C
  • ESR: 670 mΩ @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477CKS010M
Aluminum Electrolytic Capacitors 2002-477CKS010M
Radial Lead Aluminum Electrolytic Capacitors 470µF 10V

Radial Lead Aluminum Electrolytic Capacitors 470µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477CKS010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477CKS010M-ND
Aluminum Electrolytic Capacitors 477CKS010M-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 370mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 370mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477CKS010M
Capacitors - Aluminum Electrolytic Capacitors 477CKS010M
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477CKS010M 2002-477CKS010M 477CKS010M-ND 477CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details