Cornell Dubilier Aluminum Electrolytic 477CKH016M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 440 mA @ 120 Hz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 440 mA @ 120 Hz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477CKH016M is a 470 µF aluminum electrolytic capacitor rated for 16 VDC, designed for general-purpose bypass, coupling, and filtering applications with a maximum operating temperature of 105°C. It features a cylindrical case with dimensions of 10 mm in diameter and 12.5 mm in length, and a lead spacing of 5 mm. The part has a maximum ESR of 0.5644 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 440 mA at 120 Hz and 105°C. It supports a capacitance tolerance of ±20% and operates over a temperature range of -40°C to +105°C. The product meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 477CKH016M is a 470 µF aluminum electrolytic capacitor rated for 16 VDC, designed for general-purpose bypass, coupling, and filtering applications with a maximum operating temperature of 105°C. It features a cylindrical case with dimensions of 10 mm in diameter and 12.5 mm in length, and a lead spacing of 5 mm. The part has a maximum ESR of 0.5644 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 440 mA at 120 Hz and 105°C. It supports a capacitance tolerance of ±20% and operates over a temperature range of -40°C to +105°C. The product meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477CKH016M
Aluminum Electrolytic 477CKH016M
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 440 mA @ 120 Hz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 440 mA @ 120 Hz, 105°C
  • ESR: 564.4 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477CKH016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477CKH016M
Capacitors - Aluminum Electrolytic Capacitors 477CKH016M
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 477CKH016M 477CKH016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details