The 477CKE025M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 25 VDC and a capacitance of 470 µF. It has a maximum RMS ripple current of 470 mA at 120 Hz and 105°C, with dimensions of 10 mm in diameter and 12.5 mm in height. The operating temperature range is -40°C to +105°C for voltages up to 100 WVDC, with a dissipation factor of 0.4938 and an ESR of 0.4938 Ω at 120 Hz. The capacitor is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 470µF 25V
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477CKE025M | 2002-477CKE025M | 1572-1489-ND | 477CKE025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |