477BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF, a maximum ESR of 0.776 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 485 mA at 120 Hz and +85°C. It is housed in a radial leaded case with dimensions of 10 mm diameter by 20 mm length. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.03CV + 3 µA after 2 minutes.
CAP ALUM 470UF 20% 16V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 477BPS016M | 477BPS016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |