Cornell Dubilier Aluminum Electrolytic 477BPS010M

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 470 µF and a maximum ESR of 0.847 Ω at 120 Hz and +20°C. It handles a maximum RMS ripple current of 410 mA at +85°C and has dimensions of 10 mm in diameter and 16 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is qualified for 2000 hours of load life at 85°C with rated voltage reversed every 250 hours, and maintains stability under shelf life conditions. Designed for audio coupling and crossover networks, it features a radial leaded package.

Datasheet Summary
Powered by GS/AI

The 477BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 470 µF and a maximum ESR of 0.847 Ω at 120 Hz and +20°C. It handles a maximum RMS ripple current of 410 mA at +85°C and has dimensions of 10 mm in diameter and 16 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is qualified for 2000 hours of load life at 85°C with rated voltage reversed every 250 hours, and maintains stability under shelf life conditions. Designed for audio coupling and crossover networks, it features a radial leaded package.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477BPS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477BPS010M
Aluminum Electrolytic 477BPS010M
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477BPS010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers