Aluminum polymer capacitor for decoupling in DC-DC converters and voltage regulators, rated for 25 WVDC with a capacitance of 47 µF, 45 mΩ ESR at 100 kHz, and a maximum ripple current of 1940 mA at 105°C. Packages in a radial form factor with dimensions of 8×8 mm. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Meets load life requirements of 2000 hours at 105°C with rated voltage and ripple current applied, and surge voltage life testing of 1000 cycles at rated surge voltage. Leakage current is 280 µA maximum, and dissipation factor is 0.12 maximum at 120 Hz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULG025MFF | 476ULG025MFF | 476ULG025MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |