Aluminum electrolytic capacitor with a rated voltage of 200VDC, capacitance of 47µF, maximum RMS ripple current of 155mA at 120Hz and +105°C, and dimensions of 13x31mm. Operating temperature range is -25°C to +105°C, with a load life of 2000 hours at 105°C under rated voltage and ripple current. Dissipation factor is 0.20, leakage current is 0.04CV+100µA, and ESR is 7.055Ω at 120Hz and +20°C. Capacitance tolerance is +20% at 120Hz and 20°C.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA200M | 1572-476TMA200M-ND | 2002-476TMA200M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |