The 105SML050MD4 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 1 µF, an ESR of 198.944 Ω at 120 Hz and +20°C, and a maximum ripple current of 10 mA at 120 Hz and +85°C. It has a case size of 4 mm in diameter and 5.4 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets a load life requirement of 2000 hours at 85°C with rated voltage, and a shelf life of 1000 hours at 85°C with no voltage applied, with limits on capacitance change, dissipation factor, and leakage current as specified. The part complies with resistance to soldering heat requirements with defined limits after exposure to a 250°C hot plate for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 1UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105SML050MD4 | 105SML050MD4 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |