For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 8.82 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 8.82 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476RSS6R3M is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 47 µF and a tolerance of +20%. It operates from -40°C to +85°C, has an ESR of 8.818 Ω at 120 Hz and 20°C, and supports a ripple current of 80 mA RMS at 120 Hz and 85°C. The case dimensions are 5 mm in diameter and 7 mm in length. Load life is rated for 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.
Datasheet Summary Powered by GS/AI
The 476RSS6R3M is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 47 µF and a tolerance of +20%. It operates from -40°C to +85°C, has an ESR of 8.818 Ω at 120 Hz and 20°C, and supports a ripple current of 80 mA RMS at 120 Hz and 85°C. The case dimensions are 5 mm in diameter and 7 mm in length. Load life is rated for 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.