Cornell Dubilier Aluminum Electrolytic 476RSS016M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 80 mA @ 120 Hz, 85°C ESR: 6 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 80 mA @ 120 Hz, 85°C ESR: 6 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with 47 µF capacitance and ±20% tolerance, intended for coupling, blocking, bypass, and filtering applications. It is housed in a cylindrical package measuring 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. The operating temperature range is -40°C to +85°C. At 120 Hz and 20°C, the maximum ESR is 5.997 Ω, and the rated RMS ripple current is 80 mA. The capacitor meets load life specifications of 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified values.

Datasheet Summary
Powered by GS/AI

The 476RSS016M is an aluminum electrolytic capacitor rated for 16 VDC with 47 µF capacitance and ±20% tolerance, intended for coupling, blocking, bypass, and filtering applications. It is housed in a cylindrical package measuring 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. The operating temperature range is -40°C to +85°C. At 120 Hz and 20°C, the maximum ESR is 5.997 Ω, and the rated RMS ripple current is 80 mA. The capacitor meets load life specifications of 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified values.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476RSS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476RSS016M
Aluminum Electrolytic 476RSS016M
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 80 mA @ 120 Hz, 85°C ESR: 6 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 80 mA @ 120 Hz, 85°C
  • ESR: 6 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 476RSS016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476RSS016M-ND
Aluminum Electrolytic Capacitors 476RSS016M-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 5.997Ohm @ 120Hz 1000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 5.997Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476RSS016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476RSS016M
Aluminum Electrolytic Capacitors 2002-476RSS016M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 47µF 16V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 47µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476RSS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476RSS016M
Capacitors - Aluminum Electrolytic Capacitors 476RSS016M
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476RSS016M 476RSS016M-ND 2002-476RSS016M 476RSS016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers