Cornell Dubilier Aluminum Electrolytic 476KBM025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476KBM025M is an aluminum electrolytic capacitor for switching power supplies, rated at 25 VDC with a capacitance of 47 µF and a tolerance of ±20%. It has a maximum ESR of 4.941 Ω at 120 Hz and 20°C, and a ripple current rating of 210 mA at 100 kHz and 105°C. The component measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2.0 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 476KBM025M is an aluminum electrolytic capacitor for switching power supplies, rated at 25 VDC with a capacitance of 47 µF and a tolerance of ±20%. It has a maximum ESR of 4.941 Ω at 120 Hz and 20°C, and a ripple current rating of 210 mA at 100 kHz and 105°C. The component measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2.0 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476KBM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476KBM025M
Aluminum Electrolytic 476KBM025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 210 mA @ 100 kHz, 105°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476KBM025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details