The 476BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 47 µF and a tolerance of +20%. It has a maximum ESR of 8.466 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 76 mA at 120 Hz and +85°C. The component is housed in a radial leaded package measuring 5 mm in diameter and 11 mm in length. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied. The dissipation factor is 0.24 at 120 Hz and 20°C. Continuous operation with reverse voltage is prevented by its bi-polar design.
Datasheet Summary Powered by GS/AI
The 476BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 47 µF and a tolerance of +20%. It has a maximum ESR of 8.466 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 76 mA at 120 Hz and +85°C. The component is housed in a radial leaded package measuring 5 mm in diameter and 11 mm in length. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied. The dissipation factor is 0.24 at 120 Hz and 20°C. Continuous operation with reverse voltage is prevented by its bi-polar design.