The 475TTA450M is an axial leaded aluminum electrolytic capacitor rated for 450 WVDC with a capacitance of 4.7 µF. It has a maximum ESR of 88.184 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 50 mA at 120 Hz and 85°C. The part measures 10 mm in diameter and 21 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified up to 450 WVDC under standard conditions.
4.7µF 450V Aluminum Electrolytic Capacitors Axial, Can 88.184Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4.7µF 450V
CAP ALUM 4.7UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475TTA450M | 1572-1472-ND | 2002-475TTA450M | 475TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |