The 475TMA250M is an axial leaded aluminum electrolytic capacitor rated for 250VDC, with a capacitance of 4.7µF, a maximum ESR of 70.547Ω at 120Hz and +20°C, and a maximum RMS ripple current of 32mA at 120Hz and +105°C. It measures 8x20mm in dimensions and is rated for operation from -25°C to +105°C. The capacitor has a load life of 2000 hours at 105°C with rated voltage and ripple current applied, and a shelf life of 1000 hours at 105°C with no voltage applied. Capacitance tolerance is +20% at 120Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 4.7µF 250V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475TMA250M | 2002-475TMA250M | 1572-475TMA250M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |