Cornell Dubilier Aluminum Electrolytic 475SVH6R3MCR

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 10.82 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 10.82 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475SVH6R3MCR is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 4.7 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 4 mm and a length of 5.4 mm, with an operating temperature range of -40°C to +105°C. The part has a maximum ESR of 10.82 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 31 mA at 120 Hz and 105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage, and a shelf life of 1000 hours at 105°C with no voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater. The capacitor is rated for resistance to soldering heat, showing less than 10% capacitance change after exposure to 250°C for 30 seconds.

Datasheet Summary
Powered by GS/AI

The 475SVH6R3MCR is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 4.7 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 4 mm and a length of 5.4 mm, with an operating temperature range of -40°C to +105°C. The part has a maximum ESR of 10.82 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 31 mA at 120 Hz and 105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage, and a shelf life of 1000 hours at 105°C with no voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater. The capacitor is rated for resistance to soldering heat, showing less than 10% capacitance change after exposure to 250°C for 30 seconds.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 475SVH6R3MCR - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
475SVH6R3MCR
Aluminum Electrolytic 475SVH6R3MCR
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 31 mA @ 120 Hz, 105°C ESR: 10.82 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 31 mA @ 120 Hz, 105°C
  • ESR: 10.82 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 475SVH6R3MCR
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers