The 337UVG4R0MEW is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 4 VDC, a capacitance of 330 µF, and operates within a temperature range of -55°C to +105°C. The part features a maximum ESR of 21 mΩ at 120 Hz and +20°C, and a ripple current rating of 2630 mA at 100 kHz and +105°C. It is housed in a 6.3 mm diameter by 6 mm length cylindrical package. The capacitor meets stability requirements for capacitance, dissipation factor, ESR, and leakage current under load life and damp heat testing. The dissipation factor is 15% maximum at 120 Hz and 20°C. The leakage current is 280 µA maximum. The ESR at 100 kHz and +20°C is 15 mΩ, and the impedance ratio from +105°C to +20°C is less than 1.25.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 4V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UVG4R0MEW | 337UVG4R0MEW | 337UVG4R0MEW |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |