The 105PMB122K#P1 is a metallized polypropylene snubber capacitor for power semiconductor applications, with direct mounting lug terminals. It has a rated DC voltage of 1200 V, a capacitance of 1 µF, and dimensions of 42.5 mm × 35.5 mm × 33.5 mm. The capacitor uses double metallized film with internal series connections and a flame-retardant epoxy-coated plastic housing (UL94V-0), with lead-free tinned copper leads. It operates from -40°C to +100°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz, with a life expectancy of 100,000 hours at rated DC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PMB122K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |