The 106DCB112K2J is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, rated for 1100V DC with a capacitance of 10 µF. It features a 2-lead configuration, measures 42.5mm x 37mm x 28mm, and has a maximum RMS ripple current of 9.8 A at 10 kHz and +25°C. The part operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and 25°C, and meets UL94V-0 flammability standards. Insulation resistance is 3000 MΩ·µF at 100VDC, and dielectric strength is 150% of WVDC between terminals for 10 seconds. The capacitor has a life expectancy exceeding 100,000 hours at 70°C and uses lead-free tinned copper leads compliant with RoHS.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106DCB112K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |