The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to 105 °C. The 401C104M6R3EA8 variant has a capacitance of 100,000 µF, a rated voltage of 6.3 Vdc, and a case code EA measuring 1.75 inches in diameter and 2.25 inches in length. It exhibits a maximum ESR of 21.2 mΩ at 120 Hz and 15.0 mΩ at 20 kHz, with a ripple current rating of 11.9 A at 25 °C and 13.4 A at 85 °C. The capacitor features an extended cathode construction for improved heat dissipation in all mounting orientations and meets EIA IS-749 life testing requirements.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C104M6R3EA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |