The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to 105 °C. The 401C104M020AF8 variant features a case code AF with dimensions 1.375 inches in diameter and 5.63 inches in length, rated at 20 Vdc with ±20% capacitance tolerance. It has a maximum ESR of 7.3 mΩ at 20 kHz and a ripple current rating of 22.7 A at 85 °C. The capacitor employs Thermal-Pak™ extended cathode construction for improved thermal performance and meets EIA IS-749 ripple life testing at 2,000 hours at 85 °C. It operates with ≤1.5 √CV µA DC leakage current and retains >90% capacitance at -40 °C, ensuring stable performance in cold environments.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C104M020AF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |