For New Design: Yes
Capacitance: 39,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 39,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 399LMX016M2EH is an aluminum electrolytic capacitor rated for 16V DC and 39,000 µF capacitance, with a diameter of 35 mm and a length of 50 mm. It operates within a temperature range of -40°C to +105°C and is designed for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0191 Ω at 120 Hz and 20°C and can handle a maximum RMS ripple current of 5.16 A at 105°C. The case style features straight leads with a 35 mm diameter, consistent with Code T lead style options. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor under rated conditions is maintained within specified limits after load and shelf life tests.
Datasheet Summary Powered by GS/AI
The 399LMX016M2EH is an aluminum electrolytic capacitor rated for 16V DC and 39,000 µF capacitance, with a diameter of 35 mm and a length of 50 mm. It operates within a temperature range of -40°C to +105°C and is designed for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0191 Ω at 120 Hz and 20°C and can handle a maximum RMS ripple current of 5.16 A at 105°C. The case style features straight leads with a 35 mm diameter, consistent with Code T lead style options. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor under rated conditions is maintained within specified limits after load and shelf life tests.