The 399LMH016MZDF is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 39,000 µF, a maximum ESR of 21.26 mΩ at 120 Hz and +20°C, and a maximum ripple current rating of 5.1 A at 120 Hz and +105°C. It has a cylindrical case measuring 30 mm in diameter by 40 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and has a 2000-hour load life at rated voltage and ripple current at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part uses straight lead style and is rated for use in filtering and switching power supply applications.
Datasheet Summary Powered by GS/AI
The 399LMH016MZDF is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 39,000 µF, a maximum ESR of 21.26 mΩ at 120 Hz and +20°C, and a maximum ripple current rating of 5.1 A at 120 Hz and +105°C. It has a cylindrical case measuring 30 mm in diameter by 40 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and has a 2000-hour load life at rated voltage and ripple current at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part uses straight lead style and is rated for use in filtering and switching power supply applications.