Cornell Dubilier Aluminum Electrolytic 399LMB010M2ED

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 399LMB010M2ED is a 10 V aluminum electrolytic capacitor with a capacitance of 39,000 μF, a maximum ESR of 25.12 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.7 A. It measures 35 mm in diameter and 30 mm in length, and is rated for operation from -40°C to +105°C. The capacitor has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied, and meets the specified tolerance of +20% at 120 Hz. Its surge voltage rating is 500 V DC, and its leakage current is limited to 3√CV or 5,000 μA, whichever is less.

Datasheet Summary
Powered by GS/AI

The 399LMB010M2ED is a 10 V aluminum electrolytic capacitor with a capacitance of 39,000 μF, a maximum ESR of 25.12 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.7 A. It measures 35 mm in diameter and 30 mm in length, and is rated for operation from -40°C to +105°C. The capacitor has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied, and meets the specified tolerance of +20% at 120 Hz. Its surge voltage rating is 500 V DC, and its leakage current is limited to 3√CV or 5,000 μA, whichever is less.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 399LMB010M2ED - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
399LMB010M2ED
Aluminum Electrolytic 399LMB010M2ED
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 399LMB010M2ED
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details