Cornell Dubilier Aluminum Electrolytic 399LMB010M2DF

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 399LMB010M2DF is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 39,000 μF, a maximum ESR of 25.12 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.79 A at 105°C. It measures 30 mm in diameter by 40 mm in height and is rated for a temperature range of -40°C to +105°C. The capacitor supports a load life of 3000 hours at 105°C with rated voltage and ripple current applied. It has a capacitance tolerance of +20% at 120 Hz and 20°C and a dissipation factor of 0.25.

Datasheet Summary
Powered by GS/AI

The 399LMB010M2DF is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 39,000 μF, a maximum ESR of 25.12 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.79 A at 105°C. It measures 30 mm in diameter by 40 mm in height and is rated for a temperature range of -40°C to +105°C. The capacitor supports a load life of 3000 hours at 105°C with rated voltage and ripple current applied. It has a capacitance tolerance of +20% at 120 Hz and 20°C and a dissipation factor of 0.25.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 399LMB010M2DF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
399LMB010M2DF
Aluminum Electrolytic 399LMB010M2DF
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 399LMB010M2DF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers