The 399LBA025M2EH is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 39,000 µF, and a maximum ripple current of 7.56 A at 120 Hz and +85°C. It has an ESR of 21.7 mΩ and dimensions of 35 mm diameter by 50 mm length. The operating temperature range is from -40°C to +85°C for voltages up to 250 VDC, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of initial value and dissipation factor within 200% of the maximum specified value. The case style is snap-in, with a lead configuration matching the series standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399LBA025M2EH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |