The 399LBA010M2DE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 39,000 µF, a maximum ESR of 25.93 mΩ at 120 Hz and +20°C, and a ripple current rating of 5.21 A at +85°C. It has a case size of 30 mm in diameter by 35 mm in height and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 399LBA010M2DE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 39,000 µF, a maximum ESR of 25.93 mΩ at 120 Hz and +20°C, and a ripple current rating of 5.21 A at +85°C. It has a case size of 30 mm in diameter by 35 mm in height and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.