Cornell Dubilier Aluminum Electrolytic 398LMX025M2BC

Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 398LMX025M2BC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 3900 µF, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 25 mm, with a maximum ESR of 0.1063 Ω at 120 Hz and a rated RMS ripple current of 1.58 A at 105°C. The operating temperature range is -40°C to +105°C, and it is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 3√CV at 20°C for 5 minutes. The part features standard radial leads with a 22 mm diameter case and is qualified for applications requiring long life and high reliability under high ripple conditions.

Datasheet Summary
Powered by GS/AI

The 398LMX025M2BC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 3900 µF, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 25 mm, with a maximum ESR of 0.1063 Ω at 120 Hz and a rated RMS ripple current of 1.58 A at 105°C. The operating temperature range is -40°C to +105°C, and it is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 3√CV at 20°C for 5 minutes. The part features standard radial leads with a 22 mm diameter case and is qualified for applications requiring long life and high reliability under high ripple conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 398LMX025M2BC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
398LMX025M2BC
Aluminum Electrolytic 398LMX025M2BC
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 3,900 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 398LMX025M2BC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details