For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.29 A @ 100 kHz, 105°C
ESR: 80.8 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 30mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.29 A @ 100 kHz, 105°C
ESR: 80.8 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 30mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 398KXM010M is a 3900 µF aluminum electrolytic capacitor rated for 10 V DC, with a maximum ESR of 0.0808 Ω at 120 Hz and 20°C, and a ripple current rating of 3290 mA at 100 kHz and 105°C. It has a diameter of 12.5 mm and a length of 30 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and withstands a 5000-hour load life at rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 398KXM010M is a 3900 µF aluminum electrolytic capacitor rated for 10 V DC, with a maximum ESR of 0.0808 Ω at 120 Hz and 20°C, and a ripple current rating of 3290 mA at 100 kHz and 105°C. It has a diameter of 12.5 mm and a length of 30 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and withstands a 5000-hour load life at rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C.