The 106GXX025MFT is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 25 V, a capacitance of 10 µF, an ESR of 16.5786 Ω at 100 kHz, and a maximum ripple current of 125 mA at 105°C. The capacitor measures 8 mm in diameter and 6.7 mm in length. It operates from -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets ROHS compliance. The dissipation factor is 0.1 at 120 Hz, and it retains performance after 5000 hours at 105°C under rated voltage. It is designed for high frequency and high ripple current applications with low ESR and stable performance over temperature.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106GXX025MFT |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |