The 383LX series is a snap-in aluminum electrolytic capacitor for high ripple current applications in power supplies and motor drives, rated from 10 Vdc to 600 Vdc and 33 µF to 150,000 µF. The 383LX683M035B082V is a 68,000 µF, 35 Vdc variant with 50 mm diameter and 80 mm length, featuring five pins for standoff mounting. It operates from -25 °C to +105 °C and is rated for 3,000 hours at full load at 105 °C. Ripple current is 10.07 A at 120 Hz and 11.58 A at 20 kHz. ESR is 0.017 ohms at 120 Hz and 0.013 ohms at 20 kHz. Capacitance tolerance is ±20%. Insulation is PET. The case has a safety vent on the side or bottom.
Datasheet Summary Powered by GS/AI
The 383LX series is a snap-in aluminum electrolytic capacitor for high ripple current applications in power supplies and motor drives, rated from 10 Vdc to 600 Vdc and 33 µF to 150,000 µF. The 383LX683M035B082V is a 68,000 µF, 35 Vdc variant with 50 mm diameter and 80 mm length, featuring five pins for standoff mounting. It operates from -25 °C to +105 °C and is rated for 3,000 hours at full load at 105 °C. Ripple current is 10.07 A at 120 Hz and 11.58 A at 20 kHz. ESR is 0.017 ohms at 120 Hz and 0.013 ohms at 20 kHz. Capacitance tolerance is ±20%. Insulation is PET. The case has a safety vent on the side or bottom.