The 383LX683M016N052 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 68,000 µF, a rated voltage of 16 Vdc, and a 5-pin standoff configuration. It measures 40 mm in diameter and 50 mm in length. The part has a maximum ESR of 0.015 Ω at 120 Hz and 0.014 Ω at 20 kHz, with a rated ripple current of 7.30 A at 105 °C and 120 Hz. It operates within a temperature range of -40 °C to +105 °C for voltages ≤250 Vdc, and meets a 3000-hour endurance life test at full load and 105 °C with no more than ±20% capacitance change and ESR doubling. The capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX683M016N052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |