The 383LX254M016B102V is a 5-pin standoff snap-in aluminum electrolytic capacitor with a capacitance of 250,000 µF and a rated voltage of 16 Vdc. It measures 50 mm in diameter and 105 mm in length. The capacitor operates within a temperature range of -40 °C to +105 °C and has a capacitance tolerance of ±20%. It meets the endurance test of 3000 hours at 105 °C under full load, with a maximum leakage current of 100% of the limit and an ESR increase of up to 200% of the specified limit. The 5-pin standoff terminal configuration provides stable and reverse-proof mounting. This part belongs to the 383LX series, which is designed for high ripple current applications in switching power supplies and motor drives, with a rated life extended to four times that of the 380L/LX series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX254M016B102V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |