The 383LX184M025B102V is a 180,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with five-pin standoff mounting, 50 mm diameter, and 105 mm length. It has a maximum ESR of 0.010 ohms at 120 Hz and 0.009 ohms at 20 kHz, with a rated ripple current of 12.42 A at 105 °C. It operates within a temperature range of -40 °C to +105 °C, meets a 3000-hour endurance test at full load, and is rated for a capacitance tolerance of ±20%. The case is insulated with PET material, and its terminals are configured for reverse-proof mounting with two dummy terminals for mechanical support only. The part belongs to the 383LX series that delivers high ripple current capability for switch-mode power supply and motor drive applications.
CAP ALUM 180000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX184M025B102V | 383LX184M025B102V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 180000 microF | 180000 microF |
| Capacitance Tolerance | 20 (+/- %) |