Cornell Dubilier Aluminum Electrolytic 381LX153M016K022

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LX153M016K022 is a 15,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in power supplies and motor drives. It has a 30 mm diameter and 30 mm length, with two 6.3 mm pin terminals. The capacitor operates from -40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C, with maximum ESR of 0.080 Ω at 120 Hz and 0.064 Ω at 20 kHz. The rated ripple current is 3.20 A at 105 °C at 120 Hz. The case uses PET insulation, as applicable for date codes after December 2019.

Datasheet Summary
Powered by GS/AI

The 381LX153M016K022 is a 15,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in power supplies and motor drives. It has a 30 mm diameter and 30 mm length, with two 6.3 mm pin terminals. The capacitor operates from -40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C, with maximum ESR of 0.080 Ω at 120 Hz and 0.064 Ω at 20 kHz. The rated ripple current is 3.20 A at 105 °C at 120 Hz. The case uses PET insulation, as applicable for date codes after December 2019.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LX153M016K022 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LX153M016K022
Aluminum Electrolytic 381LX153M016K022
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-381LX153M016K022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX153M016K022
Aluminum Electrolytic Capacitors 2002-381LX153M016K022
105 °C High Ripple, Snap-In Aluminum 15000µF 16V

105 °C High Ripple, Snap-In Aluminum 15000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2520-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2520-ND
Aluminum Electrolytic Capacitors 338-2520-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX153M016K022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX153M016K022
Capacitors - Aluminum Electrolytic Capacitors 381LX153M016K022
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 381LX153M016K022 2002-381LX153M016K022 338-2520-ND 381LX153M016K022
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details