The 381LX103M016J012 is a 10,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 25 mm diameter and 25 mm length, featuring two pins and a ±20% capacitance tolerance. It has a maximum ESR of 0.120 Ω at 120 Hz and 0.086 Ω at 20 kHz, with a rated ripple current of 2.60 A at 120 Hz and 3.00 A at 20 kHz at 105 °C. The operating temperature range is -40 °C to +105 °C for voltages ≤250 Vdc, and it complies with a 3000-hour endurance test at full load and 105 °C. The capacitor is insulated with PET for date codes after December 2019 and is designed for high-ripple applications such as switching power supplies and motor drives.
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 10000µF 16V
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX103M016J012 | 338-2510-ND | 2002-381LX103M016J012 | 381LX103M016J012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |