105 °C Highest Ripple, Snap-In Aluminum
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 120Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 0.282 Ohm 2470mA 3000h 105C
CAP ALUM 470UF 20% 450V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-381LR471M450A052 | 338-3776-ND | 192-381LR471M450A052 | 381LR471M450A052 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 470uF 450V 20% (35 X 50mm) Snap-In 10mm 0.282 Ohm 2470mA 3000h 105C | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose |