The 381LQ273M010J032 is a snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 27,000 µF and a tolerance of ±20%. It features a 25 mm diameter and 35 mm length, with 6.3 mm pin length. At +25°C, it has a maximum ESR of 0.034 ohms at 120 Hz and 0.029 ohms at 20 kHz, and a ripple current rating of 3.10 A at 120 Hz and 3.57 A at 20 kHz. The capacitor operates within a temperature range of -40 °C to +105 °C and meets an endurance life test of 2000 hours at 105 °C with ≤20% capacitance change and ≤200% ESR drift. The case is insulated with a PVC sleeve.
Compact, High Ripple, Snap-In Aluminum 27000µF 10V
CAP ALUM 27000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ273M010J032 | 2002-381LQ273M010J032 | 381LQ273M010J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) |