The 381LQ223M010H032 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a case size of 22 mm in diameter and 35 mm in length, with a 4.0 mm pin length. At +25°C, the maximum ESR is 0.041 ohms at 120 Hz and 0.035 ohms at 20 kHz, with a ripple current rating of 2.60 A at 120 Hz and 2.99 A at 20 kHz. The operating temperature range is -40 °C to +105 °C for voltages up to 315 Vdc. It complies with an endurance life test of 2000 hours at 105 °C under full load, with allowable changes in capacitance and ESR within specified limits.
Compact, High Ripple, Snap-In Aluminum 22000µF 10V
CAP ALUM 22000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ223M010H032 | 2002-381LQ223M010H032 | 381LQ223M010H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |