The 381LQ183M025J042 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 18,000 µF, and a capacitance tolerance of ±20%. It measures 25 mm in diameter and 40 mm in length, with a 6.3 mm pin length. The capacitor supports an operating temperature range of -25 °C to +105 °C and has a maximum ESR of 0.032 Ω at +25°C and 0.024 Ω at 20 kHz. It is rated for a ripple current of 3.90 A at 120 Hz and 4.49 A at 20 kHz at +105 °C. The unit meets endurance and shelf life testing requirements of 2000 h and 1000 h at 105 °C respectively, with ≤200% change in ESR and ≤100% change in leakage current after testing.
Compact, High Ripple, Snap-In Aluminum 18000µF 25V
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 32mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ183M025J042 | 2002-381LQ183M025J042 | 381LQ183M025J042-ND | 381LQ183M025J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |