The 381LQ153M035K042 is a 15,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length. It has a maximum ESR of 0.033 ohms at 120 Hz and 0.025 ohms at 20 kHz, and a rated ripple current of 3.90 A at 120 Hz and 4.49 A at 20 kHz at +105 °C. The capacitor operates within a temperature range of -25 °C to +105 °C and meets an endurance life test of 2000 hours at full load and 105 °C with ±20% capacitance change and 200% of ESR limit. The tolerance is ±20%, and it features a PVC insulating sleeve with 6.3 mm pin length. The part complies with the 381LQ series specifications, including low-temperature impedance ratios and vibration resistance up to 10 g.
Compact, High Ripple, Snap-In Aluminum 15000µF 35V
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ153M035K042 | 2002-381LQ153M035K042 | 381LQ153M035K042-ND | 381LQ153M035K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |