The 381LQ153M025J032 is a snap-in aluminum electrolytic capacitor with a capacitance of 15,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with two 6.3 mm snap-in pins. The part operates from -40 °C to +105 °C, has a maximum ESR of 0.039 Ω at 120 Hz and 0.029 Ω at 20 kHz, and a rated ripple current of 3.6 A at 120 Hz and 4.14 A at 20 kHz. It meets a 2000-hour endurance life test at 105 °C under full load.
Compact, High Ripple, Snap-In Aluminum 15000µF 25V
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ153M025J032 | 2002-381LQ153M025J032 | 381LQ153M025J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |