The 381LQ123M035J042 is a snap-in aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 35 Vdc, and a case size of 25 mm in diameter by 40 mm in length. It has a maximum ESR of 0.041 Ω at 120 Hz and 0.031 Ω at 20 kHz, with a ripple current rating of 3.50 A at 120 Hz and 4.03 A at 20 kHz at +105 °C. The capacitor operates within a temperature range of -25 °C to +105 °C, complies with a capacitance tolerance of ±20%, and is rated for 2000 hours of endurance at full load and 105 °C. The product supports 2-pin snap-in configuration with a 4.0 mm pin length.
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41mOhm @ 120Hz 2000 Hrs @ 105°C
Compact, High Ripple, Snap-In Aluminum 12000µF 35V
CAP ALUM 12000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ123M035J042 | 381LQ123M035J042-ND | 2002-381LQ123M035J042 | 381LQ123M035J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |