The 381LL133M035A032 is a snap-in aluminum electrolytic capacitor from the 381LL series, designed for long-life operation in high-ripple current applications such as inverter DC links. It has a rated voltage of 35 Vdc, a capacitance of 13,000 µF, and a capacitance tolerance of ±20%. The part is rated for an operating temperature range of −55°C to +105°C and has a rated life of 8,000 hours at full load and 105°C. It features a 35 mm diameter and 35 mm length, with a two-pin snap-in terminal configuration. The capacitor meets RoHS compliance requirements and maintains stable ESR and dissipation factor over its operating life, with maximum ESR of 0.042 Ω at 120 Hz and 0.041 Ω at 20 kHz under specified conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LL133M035A032 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |