The 380LX563M016A452 is a snap-in aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case code A45, indicating a diameter of 35 mm and a length of 45 mm. The part features two pins and is insulated with PET. It operates within a temperature range of -40 °C to +85 °C and supports a maximum ripple current of 8.73 A at 120 Hz and 10.04 A at 20 kHz at +85 °C. Endurance life is rated at 3,000 hours at full load and 85 °C.
CAP ALUM 56000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 380LX563M016A452 | 380LX563M016A452 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 56000 microF | 56000 microF |
| Capacitance Tolerance | 20 (+/- %) |