Cornell Dubilier Aluminum Electrolytic 380LX333M025K052

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX333M025K052 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a 30 mm diameter and 50 mm length, with two-pin snap-in terminals. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at full load at +85 °C. Its maximum ESR at 120 Hz is 0.016 ohms and at 20 kHz is 0.017 ohms, with a ripple current rating of 6.84 A at +85 °C. The case is insulated with PET material, and the terminal configuration supports mechanical mounting with no electrical connection on dummy terminals.

Datasheet Summary
Powered by GS/AI

The 380LX333M025K052 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a 30 mm diameter and 50 mm length, with two-pin snap-in terminals. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at full load at +85 °C. Its maximum ESR at 120 Hz is 0.016 ohms and at 20 kHz is 0.017 ohms, with a ripple current rating of 6.84 A at +85 °C. The case is insulated with PET material, and the terminal configuration supports mechanical mounting with no electrical connection on dummy terminals.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX333M025K052 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX333M025K052
Aluminum Electrolytic 380LX333M025K052
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3738-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3738-ND
Aluminum Electrolytic Capacitors 338-3738-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX333M025K052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX333M025K052
Aluminum Electrolytic Capacitors 2002-380LX333M025K052
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX333M025K052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LX333M025K052
Capacitors - Aluminum Electrolytic Capacitors 380LX333M025K052
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX333M025K052 338-3738-ND 2002-380LX333M025K052 380LX333M025K052
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C642U075BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C593U016AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details