The 380LX332M035H012 is a snap-in aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 35 Vdc, a capacitance tolerance of ±20%, and a maximum ESR of 0.110 Ω at 120 Hz and 0.085 Ω at 20 kHz. It has a case size of 22 mm diameter by 25 mm length, operates within a temperature range of -40 °C to +85 °C, and meets a 3,000-hour endurance life test at full load and +85 °C. The capacitor features two pins for snap-in mounting and is insulated with PVC.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 3300µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3300UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX332M035H012 | 2002-380LX332M035H012 | 380LX332M035H012 | 380LX332M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |