Cornell Dubilier Aluminum Electrolytic 380LX183M035K452

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX183M035K452 is a snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 45 mm, with two snap-in pins. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.048 Ω at 120 Hz and 0.037 Ω at 20 kHz at +25 °C. At +85 °C, it supports a ripple current of 5.70 A at 120 Hz and 6.50 A at 20 kHz. The part meets an endurance life test of 3,000 hours at full load and +85 °C, with limits on capacitance change, ESR, and leakage current. Insulation is PVC, and the case is designed for stable mounting.

Datasheet Summary
Powered by GS/AI

The 380LX183M035K452 is a snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 45 mm, with two snap-in pins. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.048 Ω at 120 Hz and 0.037 Ω at 20 kHz at +25 °C. At +85 °C, it supports a ripple current of 5.70 A at 120 Hz and 6.50 A at 20 kHz. The part meets an endurance life test of 3,000 hours at full load and +85 °C, with limits on capacitance change, ESR, and leakage current. Insulation is PVC, and the case is designed for stable mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX183M035K452 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX183M035K452
Aluminum Electrolytic 380LX183M035K452
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX183M035K452 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX183M035K452
Aluminum Electrolytic Capacitors 2002-380LX183M035K452
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 35V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2426-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2426-ND
Aluminum Electrolytic Capacitors 338-2426-ND
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 480mOhm @ 120Hz 3000 Hrs @ 85°C

18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 480mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX183M035K452 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX183M035K452
Capacitors - Aluminum Electrolytic Capacitors 380LX183M035K452
CAP ALUM 18000UF 20% 35V SNAP

CAP ALUM 18000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX183M035K452 2002-380LX183M035K452 338-2426-ND 380LX183M035K452
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details